EN
  • EN
  • DE

DP2015-A2455AAT/LF

Part No DP2015-A2455AAT/LF
Manufacturer ACX
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974160-DP2015-A2455AAT/LF
Categories OEM Parts(C-E)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DP2015-A2455AAT/LF CAD Model

Description

The DP2015-A2455AAT/LF is a high-performance ceramic patch antenna produced by ACX Corp. This antenna is specifically designed for applications operating within the 2.4 GHz to 2.5 GHz frequency range, making it ideal for Bluetooth, Wi-Fi, and other wireless communication systems. It offers a compact design while maintaining excellent radiation characteristics and efficient signal transmission.

Applications:

  • Bluetooth devices (e.g., headsets, speakers)
  • Wi-Fi modules (e.g., routers, access points)
  • Wireless sensor networks (WSN)
  • Internet of Things (IoT) devices (e.g., smart home devices)
  • Remote control systems

Features:

  • Compact Size: 20.0 x 15.0 x 4.0 mm
  • Center Frequency: 2455 MHz
  • High Gain
  • Excellent Return Loss
  • SMT (Surface Mount Technology) Compatible
  • Lead-Free and RoHS Compliant

Benefits:

  • Provides reliable wireless communication in a small form factor
  • Ensures efficient signal transmission and reception
  • Simplifies integration into electronic devices
  • Meets environmental safety standards

Technical Specifications:

  • Frequency Range: 2400 - 2500 MHz
  • Peak Gain: Typically 3 dBi
  • Return Loss: -10 dB or better
  • Impedance: 50 Ohms
  • Polarization: Linear
  • Operating Temperature: -40°C to +85°C

The DP2015-A2455AAT/LF antenna offers a balance between performance and size, making it a popular choice for a variety of wireless communication devices. Its high gain and excellent return loss characteristics ensure reliable connectivity in diverse operating environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess