The AD5241B100 is a 100 kΩ, single-channel, nonvolatile memory, I²C-compatible digital potentiometer from Analog Devices (ADI). It offers 64 positions for precise resistance adjustment, making it suitable for various electronic applications requiring programmable resistance.
Applications:
- LCD brightness and contrast control
- Mechanical potentiometer replacement
- Programmable voltage sources
- Gain control circuits
- Automated calibration of sensors and systems
Features:
- Single-channel digital potentiometer
- Resistance value: 100 kΩ
- 64 wiper positions
- Nonvolatile memory for wiper position storage
- I²C-compatible interface
- Single-supply operation
- Low power consumption
- Compact package
Benefits:
- Precise resistance adjustment
- Digital control eliminates mechanical wear and tear
- Nonvolatile memory retains settings during power loss
- Simple I²C interface for easy integration with microcontrollers
- Low power consumption for energy-efficient operation
- Small size allows for use in space-constrained applications
- Improved reliability compared to mechanical potentiometers
Additional Details:
The AD5241B100 operates from a single supply voltage, typically between 2.7 V and 5.5 V. The I²C interface allows for easy communication with a microcontroller or other digital device. The nonvolatile memory can store the wiper position, allowing the potentiometer to retain its setting even after power is removed. This digital potentiometer is a robust and reliable alternative to mechanical potentiometers, offering precise control and long-term stability.
The wiper setting can be adjusted using the I²C interface. The device offers both incremental and direct setting modes, providing flexibility in how the wiper position is controlled. The AD5241B100 is available in a small package, making it suitable for a wide range of applications.