EN
  • EN
  • DE

AD5628BCPZ1

Part No AD5628BCPZ1
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042807-AD5628BCPZ1
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5628BCPZ1 CAD Model

Description

The AD5628BCPZ1 is a low power, dual 12-bit buffered voltage output digital-to-analog converter (DAC) with an I2C interface from Analog Devices. It is designed for applications requiring accurate and stable voltage outputs, controlled via a digital interface.

Applications

  • Process Control: Used in industrial process control systems for precise voltage adjustments.
  • Data Acquisition Systems: Provides accurate analog outputs in data acquisition systems.
  • Automated Test Equipment: Implemented in ATE for generating precise voltage stimuli.
  • Closed-Loop Servo Control: Used in servo control systems for precise positioning and motion control.
  • Portable Instrumentation: Suitable for battery-powered portable instruments due to its low power consumption.

Features

  • Dual 12-Bit DACs: Provides two independent 12-bit resolution DAC channels.
  • I2C Interface: Communicates via a simple I2C serial interface.
  • Low Power Consumption: Minimizes power usage in battery-powered and energy-efficient applications.
  • Buffered Voltage Outputs: Provides stable and accurate voltage outputs with low output impedance.
  • Small Package: Available in a compact LFCSP package for space-constrained applications.

Benefits

  • Precise Voltage Output: Offers accurate and stable voltage outputs with minimal drift.
  • Easy Digital Control: Simple I2C interface simplifies integration into digital systems.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Reduced Component Count: Integration of dual DACs reduces component count and board space.
  • Robust Operation: Buffered outputs provide stable performance, even with varying load conditions.

Additional Details

The AD5628BCPZ1 operates from a single 2.7 V to 5.5 V power supply. The buffered voltage outputs can drive loads up to 2 kΩ. The device's I2C interface supports standard (100 kHz) and fast (400 kHz) modes. The DACs incorporate a power-on reset circuit, ensuring that the outputs are set to a known state upon power-up. The device also features a software clear function, allowing the outputs to be set to zero via the I2C interface. The AD5628BCPZ1 is commonly used in applications requiring precise and stable voltage outputs, such as industrial automation, instrumentation, and audio equipment. The device's low power consumption and small package size make it well-suited for portable and space-constrained applications. The BCPZ1 suffix indicates that the device is packaged in a 3mm × 3mm LFCSP package. The output voltage range is determined by the reference voltage applied to the device. The internal reference is typically 2.5V, but an external reference can be used for higher accuracy and stability. The device also features a power-down mode, further reducing power consumption when the DACs are not in use.

The settling time of the DAC outputs is typically in the microsecond range, making it suitable for dynamic applications. The device also incorporates output short-circuit protection to prevent damage in case of accidental shorts. The AD5628 is a versatile and reliable component that can be used in a wide range of applications where precise and digitally controlled voltage outputs are needed.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess