EN
  • EN
  • DE

AD5640CRJ3

Part No AD5640CRJ3
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042812-AD5640CRJ3
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5640CRJ3 CAD Model

Description

The AD5640CRJ3 is a low power, single-channel, 14-bit buffered voltage output DAC (Digital-to-Analog Converter) from Analog Devices (ADI). It is designed for applications requiring precise voltage control and low power consumption. This DAC offers excellent linearity and is available in a small package, making it suitable for space-constrained applications. It operates from a single 2.7 V to 5.5 V supply and typically consumes very low current.

Applications:

  • Portable battery-powered equipment
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Industrial automation
  • Process control

Features:

  • 14-Bit Resolution: Provides high-resolution voltage output.
  • Low Power Consumption: Ideal for battery-powered applications.
  • Single-Supply Operation: Operates from a single 2.7 V to 5.5 V supply.
  • Buffered Output: Simplifies interface and reduces external component count.
  • Small Package: Suitable for space-constrained applications.

Benefits:

  • Precise Voltage Control: Enables accurate and reliable voltage adjustments in various applications.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Buffered output reduces the need for external components.
  • Compact Solution: Small package size allows for integration in space-limited designs.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The AD5640CRJ3 utilizes a versatile serial interface that is compatible with SPI, QSPI, and Microwire interface standards. It also features an on-chip output amplifier, which is capable of driving a wide range of loads. The part also incorporates a power-on reset circuit, which ensures that the DAC output powers up to a known zero-scale state.

You May Also Be Interested in

Amic
Lowest to $2.1666
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0081

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess