EN
  • EN
  • DE

AD5744BSUZ

Part No AD5744BSUZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042833-AD5744BSUZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD5744BSUZ CAD Model

Description

The AD5744BSUZ is a quad, 16-bit, isolated digital-to-analog converter (DAC) designed for industrial control and automation applications. Manufactured by Analog Devices, the AD5744 offers high accuracy and robust isolation to protect sensitive control systems from high-voltage or noisy environments. This device is typically used in applications needing precise control of voltage or current outputs with safety isolation.

Applications

  • Industrial automation
  • Process control
  • Galvanic isolation
  • Programmable logic controllers (PLCs)
  • Motor control

Features

  • Quad 16-bit DACs
  • On-chip isolated DC-DC converter
  • iCoupler® digital isolation technology
  • Operating temperature range: -40°C to +105°C
  • SPI interface
  • Power-on reset
  • Operating Temperature Range: -40°C to +105°C
  • Package Type: TSSOP-28

Benefits

  • Provides high accuracy and resolution in analog output control
  • Protects control systems from high-voltage or noisy environments with robust isolation
  • Simplifies system design with integrated DC-DC converter and isolation
  • Reduces board space and component count
  • Enables reliable operation in harsh industrial environments

Additional Details

The AD5744BSUZ integrates four 16-bit DACs with a high-performance isolation barrier. The isolation is achieved using Analog Devices' iCoupler technology, which provides robust galvanic isolation. The on-chip DC-DC converter simplifies the design by providing isolated power to the DACs. The SPI interface allows for easy communication with a microcontroller or digital signal processor. The AD5744 is offered in a TSSOP-28 package. It is designed to operate over an extended industrial temperature range, making it well-suited for demanding industrial applications.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess