EN
  • EN
  • DE

AD6549BCPZ3C

Part No AD6549BCPZ3C
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964383-AD6549BCPZ3C
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6549BCPZ3C CAD Model

Description

The AD6549BCPZ3C is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices. It is designed for applications requiring high accuracy, low power consumption, and a small form factor. This ADC is part of a larger family of converters used in diverse applications.

Applications

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Process Control
  • Medical Devices

Features

  • 12-Bit Resolution: Offers high accuracy for precise analog signal conversion.
  • Low Power Consumption: Minimizes system power requirements, extending battery life in portable applications.
  • Serial Interface: Simplifies interfacing with microcontrollers and other digital devices.
  • Single-Supply Operation: Operates from a single power supply, reducing system complexity.
  • Small Package: Available in a small package for space-constrained applications.
  • On-Chip Sample-and-Hold: Reduces the need for external components.

Benefits

  • Accurate Analog Signal Conversion: High resolution enables precise analog signal measurement.
  • Extended Battery Life: Low power consumption extends the operating time of portable devices.
  • Simplified System Design: Serial interface simplifies integration with digital controllers.
  • Reduced System Complexity: Single-supply operation simplifies power supply design.
  • Space-Saving Design: Small package allows for compact system designs.

Additional Details

The AD6549BCPZ3C typically operates from a single 2.7V to 5.5V power supply. It uses a successive approximation register (SAR) architecture to achieve high speed and low power consumption. The serial interface is compatible with SPI, QSPI, and Microwire standards. The device incorporates an on-chip reference, further simplifying system design. The operating temperature range is typically -40°C to +85°C. This ADC is a versatile solution for a wide range of data acquisition and signal processing applications. The power-down mode further reduces power consumption when the device is not actively converting.

You May Also Be Interested in

Amic
Lowest to $2.1666
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Amic
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess