EN
  • EN
  • DE

AD692ARN

Part No AD692ARN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042907-AD692ARN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD692ARN CAD Model

Description

The AD692ARN is an isolated analog output driver from ADI Electronics. It is designed to provide a galvanically isolated 4-20mA current loop output, commonly used in industrial process control and automation applications. This isolation protects sensitive control systems from ground loops and voltage transients, ensuring accurate and reliable signal transmission.

Applications

  • Industrial Process Control: Used in process control systems to transmit analog signals from sensors to control devices.
  • Factory Automation: Integrated into factory automation systems to control actuators and monitor process variables.
  • Building Automation: Employed in building automation systems to control HVAC systems, lighting, and other building functions.
  • Data Acquisition Systems: Utilized in data acquisition systems to isolate analog inputs and outputs.
  • Motor Control: Used in motor control applications to isolate the control signals from the motor drive circuitry.

Features

  • Galvanic Isolation: Provides galvanic isolation between the input and output stages to protect against ground loops and voltage transients.
  • 4-20mA Current Loop Output: Generates a standard 4-20mA current loop output for industrial control applications.
  • High Accuracy: Delivers accurate and stable current output for precise control.
  • Wide Output Voltage Range: Supports a wide output voltage range to accommodate various load impedances.
  • Low Power Consumption: Designed for low power consumption to minimize heat dissipation.
  • Single Supply Operation: Operates from a single power supply for simplified system design.

Benefits

  • Enhanced System Reliability: Prevents ground loops and voltage transients from interfering with the control signals, improving system reliability.
  • Accurate Signal Transmission: Ensures accurate transmission of analog signals for precise control.
  • Improved Safety: Protects sensitive control systems from high voltages and electrical noise.
  • Simplified System Design: Simplifies system design by providing a complete isolated analog output solution.
  • Cost-Effective Solution: Provides a cost-effective solution for isolated analog output applications.
  • Versatile Application: Suitable for a wide range of industrial control and automation applications.

Additional Details

The AD692ARN is available in a standard DIP package and operates over a wide temperature range. It includes built-in protection features such as overcurrent and short-circuit protection. The device is designed to meet stringent industry standards for reliability and performance.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Generic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess