EN
  • EN
  • DE

AD706SARZ

Part No AD706SARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1019989-AD706SARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD706SARZ CAD Model

Description

The AD706SARZ is a low-power, precision instrumentation amplifier manufactured by ADI Electronics. It is designed to amplify small differential signals in noisy environments, making it suitable for a wide range of industrial and medical applications. The amplifier offers excellent common-mode rejection and low offset voltage.

Applications

  • Medical Instrumentation
  • Industrial Process Control
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Precision Current Sensing

Features

  • Low Power Consumption: Minimizes power usage for battery-powered applications.
  • High Common-Mode Rejection Ratio (CMRR): Effectively rejects common-mode noise.
  • Low Offset Voltage: Ensures accurate amplification of small signals.
  • Adjustable Gain: Allows flexible gain settings to suit various applications.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages.

Benefits

  • Improved Signal Integrity: High CMRR and low offset voltage enhance signal quality.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Flexible Design: Adjustable gain accommodates diverse signal levels.
  • Reliable Performance: Robust design ensures reliable operation in harsh environments.
  • Cost-Effective: Provides high performance at a competitive price.

Additional Details

The AD706SARZ typically includes internal protection circuitry to prevent damage from electrostatic discharge (ESD) and overvoltage conditions. The gain is often adjustable through external resistors, providing flexibility in signal conditioning. Key specifications include the gain range (e.g., 1 to 1000), CMRR (e.g., 100 dB), offset voltage (e.g., 25 μV), and power consumption (e.g., 1.5 mA). It is commonly available in a small surface-mount package for space-saving designs.

With its precision and low power consumption, the AD706SARZ is well-suited for amplifying signals from sensors in remote monitoring systems or portable medical devices.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
STMicroelectronics
Need more? Email Us
CJT Connectors
Lowest to $0.0081
STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
Pericom
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess