EN
  • EN
  • DE

AD7501SQ883Q

Part No AD7501SQ883Q
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1042969-AD7501SQ883Q
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7501SQ883Q CAD Model

Description

The AD7501SQ883Q is a monolithic CMOS quad SPST (Single-Pole, Single-Throw) switch from Analog Devices (ADI). The 883Q designation indicates that this part is processed to meet military-grade quality and reliability standards. It is designed for applications requiring high-performance switching with low power consumption and excellent isolation.

Applications

  • Automatic Test Equipment (ATE)
  • Military and Aerospace Systems
  • Data Acquisition Systems
  • Analog Signal Routing
  • Audio Switching

Features

  • Quad SPST Switches: Provides four independent switches in a single package.
  • Low On-Resistance: Minimizes signal loss and distortion.
  • High Off-Isolation: Prevents signal leakage between channels.
  • Low Power Consumption: Ideal for battery-powered and portable applications.
  • CMOS Logic Compatibility: Interfaces easily with digital logic circuits.
  • 883Q Processing: Ensures high reliability and performance in harsh environments.

Benefits

  • Improved Signal Integrity: Low on-resistance and high off-isolation ensure minimal signal degradation.
  • High Reliability: 883Q processing guarantees reliable operation in demanding environments.
  • Reduced System Cost: Four switches in a single package reduce component count and board space.
  • Simplified Design: CMOS logic compatibility simplifies interfacing with digital circuits.
  • Extended Battery Life: Low power consumption extends battery life in portable applications.

Specifications (Typical)

  • On-Resistance (RON): (Consult Datasheet, typically a few tens of ohms or less)
  • Off-Isolation: (Consult Datasheet, typically high, in dB)
  • Switching Time: (Consult Datasheet)
  • Supply Voltage Range: (Consult Datasheet)
  • Power Consumption: (Consult Datasheet, very low, in microwatts)
  • Operating Temperature Range: (Consult Datasheet, wider than commercial grade due to 883Q processing)
  • Package Type: (Consult Datasheet, likely a ceramic DIP or flatpack package due to 883Q processing; SQ indicates a specific package variant and screening level)

Note: Always refer to the official Analog Devices datasheet for the AD7501SQ883Q for complete specifications and application information, especially concerning the specific 883Q processing details.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess