EN
  • EN
  • DE

SAA7348HL/M2

Part No SAA7348HL/M2
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 312097-SAA7348HL/M2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7348HL/M2 CAD Model

Description

The NXP SAA7348HL/M2 is a state-of-the-art digital signal processing (DSP) integrated circuit designed to cater to the advanced needs of the audio and automotive industries. This versatile chip offers a high level of integration to enable sophisticated signal processing functions while maintaining cost-effectiveness and power efficiency.

Key Features

  • High-Performance DSP: At the heart of the SAA7348HL/M2 is a powerful digital signal processor capable of executing complex algorithms required for audio processing, noise reduction, and echo cancellation.
  • Advanced Audio Decoding: The chip supports multiple audio formats, including MP3, AAC, and WMA, allowing it to be used in a wide range of multimedia applications.
  • Customizable Processing: With its programmable nature, users can tailor the DSP to their specific application needs, making it a flexible solution for various audio processing tasks.

Applications

The NXP SAA7348HL/M2 is ideal for use in:

  • Car audio systems, providing enhanced sound quality and features like voice recognition and hands-free operation.
  • Home theater systems, offering high-fidelity audio decoding and surround sound processing.
  • Professional audio equipment, where precise sound manipulation and effects are required.

Technical Specifications

The SAA7348HL/M2 comes in a compact package and is designed to be easily integrated into various electronic systems. Its technical specifications include:

  • Low power consumption for battery-powered devices.
  • High-speed data interfaces for seamless connectivity with other components.
  • Robust error correction capabilities to ensure audio fidelity.

Quality and Reliability

NXP is known for its commitment to quality, and the SAA7348HL/M2 is no exception. It is manufactured to the highest standards to ensure reliability and longevity in even the most demanding applications. With NXP's reputation for excellence, you can count on the SAA7348HL/M2 to deliver superior performance and durability.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess