The AD775JRZREEL is a complete, low-cost, high-accuracy single-phase energy metering IC with a serial interface, manufactured by Analog Devices (ADI). It is designed for use in residential and industrial energy meters.
Applications:
- Energy Metering
- Power Monitoring
- Load Monitoring
- Smart Plugs
Features:
- High Accuracy: Measures energy consumption with high precision.
- Low Cost: Provides a cost-effective solution for energy metering.
- Serial Interface: Enables easy communication with microcontrollers.
- On-Chip Oscillator: Eliminates the need for an external clock source.
- Active and Apparent Power Measurement: Measures both active and apparent power.
- Voltage Sag Detection: Detects voltage sags and interruptions.
Benefits:
- Accurate Energy Measurement: Enables accurate billing and energy monitoring.
- Reduced System Cost: Integrated functionality reduces the need for external components.
- Simplified Design: Easy interfacing simplifies system design and integration.
- Improved System Reliability: Voltage sag detection enhances system reliability.
Additional Details:
The AD775JRZREEL is available in an 8-lead SOIC package. It requires minimal external components and is designed for single-phase energy metering applications. Detailed specifications, including accuracy, power consumption, and interface characteristics, can be found in the manufacturer's datasheet.