EN
  • EN
  • DE

AD8014ARTRELL7

Part No AD8014ARTRELL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043108-AD8014ARTRELL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8014ARTRELL7 CAD Model

Description

The AD8014ART-REEL7 is a high-performance, low-power, single supply, rail-to-rail output amplifier from Analog Devices (ADI). It's designed for a variety of applications requiring high speed and precision, operating from a single 3 V to 5 V supply. The amplifier is known for its excellent DC precision, high output current drive, and wide bandwidth, making it suitable for demanding signal conditioning and data acquisition systems.

Applications

  • Portable instrumentation
  • Battery-powered equipment
  • Data acquisition systems
  • ATE (Automatic Test Equipment)
  • Video line drivers

Features

  • Rail-to-rail output
  • Single-supply operation (3 V to 5 V)
  • Low power consumption
  • High slew rate
  • Wide bandwidth
  • Low input offset voltage

Benefits

  • Improved Signal Integrity: Rail-to-rail output maximizes the dynamic range of the signal, ensuring accurate signal reproduction and minimizing distortion.
  • Extended Battery Life: Low power consumption makes it ideal for portable and battery-powered applications, extending the operating time.
  • High-Speed Performance: High slew rate and wide bandwidth enable precise amplification of high-frequency signals, ensuring accurate and timely data acquisition.
  • Simplified Design: Single-supply operation reduces the complexity of the power supply design, simplifying the overall system design and reducing component count.
  • Enhanced Precision: Low input offset voltage ensures accurate amplification of small signals, minimizing errors and improving the overall precision of the system.

Additional Details

The AD8014ART-REEL7 features a stable performance over temperature and voltage variations, making it suitable for use in harsh environments. Its high output current drive allows it to drive capacitive loads without compromising signal integrity. The amplifier is available in a small, surface-mount package, making it suitable for high-density board layouts. The reel packaging ensures ease of use in automated assembly processes.

Technical Specifications (typical):

  • Supply Voltage: 3 V to 5 V
  • Bandwidth: 130 MHz
  • Slew Rate: 120 V/µs
  • Input Offset Voltage: 0.5 mV
  • Supply Current: 4.5 mA
  • Operating Temperature Range: -40°C to +85°C

The AD8014ART-REEL7 is a versatile and reliable amplifier that offers high performance and low power consumption in a small package, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Mitsubishi
Need more? Email Us
Amic
Lowest to $2.1666
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess