EN
  • EN
  • DE

AD811JN

Part No AD811JN
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043164-AD811JN
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD811JN CAD Model

Description

The AD811JN is a low distortion, high-speed operational amplifier from Analog Devices. Designed for professional video applications and high-performance data acquisition systems, this amplifier provides excellent differential gain and phase characteristics, ensuring minimal signal degradation. Its high slew rate and wide bandwidth enable precise signal amplification, making it suitable for demanding applications requiring accurate and fast signal processing. The AD811JN is known for its stability and robust performance over a wide range of operating conditions.

Applications

  • Professional video equipment
  • High-speed data acquisition systems
  • Medical imaging
  • Broadcast video
  • Instrumentation amplifiers

Features

  • Low distortion
  • High slew rate
  • Wide bandwidth
  • Excellent differential gain and phase
  • High output current drive
  • Stable performance

Benefits

  • Superior Signal Quality: Low distortion and excellent differential gain/phase ensure minimal signal degradation, resulting in high-quality video and data acquisition.
  • High-Speed Performance: High slew rate and wide bandwidth enable precise amplification of high-frequency signals, essential for real-time signal processing.
  • Robust Performance: Stable operation over a wide range of operating conditions ensures reliable and consistent performance in demanding environments.
  • Versatile Application: High output current drive allows it to drive a variety of loads, making it suitable for a wide range of applications.
  • Improved System Reliability: The AD811JN's robust design and stable performance contribute to overall system reliability and performance.

Additional Details

The AD811JN features a low input bias current and offset voltage, ensuring accurate amplification of small signals. Its high common-mode rejection ratio (CMRR) minimizes the impact of common-mode noise, further improving signal quality. The amplifier is available in a through-hole package, making it suitable for prototyping and applications requiring a robust mechanical connection. It is designed to operate over a wide temperature range, ensuring reliable performance in various operating environments.

Technical Specifications (typical):

  • Supply Voltage: ±15 V
  • Bandwidth: 140 MHz
  • Slew Rate: 250 V/µs
  • Differential Gain: 0.01%
  • Differential Phase: 0.01°
  • Input Offset Voltage: 1 mV
  • Supply Current: 25 mA
  • Operating Temperature Range: -40°C to +85°C

The AD811JN is a high-performance operational amplifier that provides exceptional signal quality and robust performance, making it an excellent choice for professional video and high-speed data acquisition applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
Lowest to $0.0137
NXP / Nexperia
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess