EN
  • EN
  • DE

AD8203YRMZREEL7

Part No AD8203YRMZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043171-AD8203YRMZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8203YRMZREEL7 CAD Model

Description

The AD8203YRMZREEL7 is a current shunt monitor, specifically designed for high-voltage applications, manufactured by Analog Devices (ADI). It amplifies the small voltage developed across a shunt resistor, providing an output voltage proportional to the current flowing through the shunt.

Applications:

  • Automotive battery monitoring
  • Power inverters
  • Motor control
  • Power supplies
  • Solar inverters

Features:

  • High common-mode voltage range: -2 V to +65 V
  • Fixed gain of 20 V/V
  • Low offset voltage: 150 µV (maximum)
  • Accuracy: ±0.3% (typical)
  • Operating temperature range: -40°C to +125°C
  • Small package size: MSOP-8

Benefits:

  • Accurate current measurement: Provides precise measurement of current flowing through a shunt resistor.
  • High common-mode voltage: Can operate in high-voltage environments without being damaged.
  • Easy to use: Requires minimal external components.
  • Small size: The MSOP-8 package allows for easy integration into space-constrained applications.
  • Robust: Designed for harsh automotive and industrial environments.

Additional Details:

The AD8203YRMZREEL7 uses a differential amplifier architecture to reject common-mode noise and accurately measure the voltage across the shunt resistor. The fixed gain simplifies the design process and ensures consistent performance. The device is qualified for automotive applications and operates over a wide temperature range. The reel packaging (REEL7) is suitable for automated assembly. This shunt monitor provides a simple, accurate, and robust solution for current measurement in a wide range of applications, especially those involving high voltages and harsh environments.

The AD8203 is widely used in automotive battery management systems to accurately monitor battery current for optimal charging and discharging control. Its high accuracy and robust design make it a reliable choice for demanding applications.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Pericom
Need more? Email Us
Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess