EN
  • EN
  • DE

AD8376ACPZRL7

Part No AD8376ACPZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026122-AD8376ACPZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8376ACPZRL7 CAD Model

Description

The AD8376ACPZRL7 is a variable gain amplifier (VGA) designed by Analog Devices. It's specifically engineered for applications requiring precise gain control and excellent linearity, such as in communication receivers, base stations, and test equipment. Housed in a LFCSP package, this amplifier provides adjustable gain, low noise, and high dynamic range, making it suitable for demanding signal processing scenarios.

Applications:

  • Communication Receivers: Used in receiver chains to adjust signal levels and optimize dynamic range.
  • Base Stations: Employed in wireless base stations for gain control in transmit and receive paths.
  • Test and Measurement Equipment: Provides adjustable gain in signal generators, spectrum analyzers, and other test instruments.
  • Medical Imaging: Utilized in medical imaging systems for signal amplification and dynamic range enhancement.
  • Radar Systems: Found in radar receivers for signal amplification and gain control.

Features:

  • Variable Gain Control: Offers a wide gain control range, allowing for precise adjustment of signal levels.
  • Low Noise Figure: Minimizes noise contribution, enhancing signal-to-noise ratio (SNR).
  • High Linearity: Provides low distortion, ensuring accurate signal amplification.
  • Wide Bandwidth: Supports a wide frequency range, suitable for various communication standards.
  • Low Power Consumption: Operates with low power consumption, making it suitable for portable devices.

Benefits:

  • Improved Signal Reception: Enhances signal reception in communication systems with precise gain control and low noise.
  • Optimized Dynamic Range: Optimizes dynamic range in receiver chains, improving overall system performance.
  • Accurate Signal Amplification: Delivers accurate signal amplification in test and measurement equipment.
  • Enhanced Image Quality: Improves image quality in medical imaging systems with low-noise amplification.
  • Versatile Application: Can be used in a wide range of applications from communication to instrumentation.

Additional Details:

The AD8376ACPZRL7 is typically controlled via a serial interface or analog voltage. Its high input impedance and low output impedance contribute to stable operation. The amplifier is available in a compact LFCSP package for high-density board layouts. It's often used in conjunction with ADCs and DACs for complete signal chain solutions.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Hewlett Packard
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8435 $74.5305
5+ $20.3845 $101.9225
8+ $19.7474 $157.9792
11+ $19.1104 $210.2144
14+ $18.4734 $258.6276
19+ $16.5624 $314.6856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,336 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess