EN
  • EN
  • DE

AD8598ARZ

Part No AD8598ARZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043226-AD8598ARZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8598ARZ CAD Model

Description

The AD8598ARZ is a dual, low noise, low distortion, rail-to-rail output operational amplifier from Analog Devices. It's designed for audio and other high-performance applications requiring excellent signal fidelity and low noise. Its combination of low noise, low distortion, and rail-to-rail output swing makes it suitable for demanding signal processing tasks.

Applications

  • Audio preamplifiers
  • Active filters
  • Headphone amplifiers
  • Line drivers
  • Data acquisition systems
  • Instrumentation amplifiers

Features

  • Low noise: 1.1 nV/√Hz
  • Low distortion: 0.0002% THD+N
  • Rail-to-rail output
  • Wide bandwidth: 10 MHz
  • High slew rate: 5 V/μs
  • Low input bias current
  • Wide supply voltage range: ±2.5 V to ±18 V (5 V to 36 V single supply)
  • Available in an 8-lead SOIC package

Benefits

  • High-Fidelity Audio: Low noise and distortion ensure accurate reproduction of audio signals.
  • Wide Dynamic Range: Rail-to-rail output maximizes the signal swing and dynamic range.
  • Versatile: Wide bandwidth and slew rate enable the amplifier to handle a wide range of signal frequencies.
  • Flexible Power Supply: Wide supply voltage range allows for flexible integration into various system designs.
  • Low Input Bias Current: Minimizes errors due to source impedance.
  • Compact Size: SOIC package saves valuable board space.

Additional Details

The AD8598ARZ's low noise performance is critical for amplifying weak signals without introducing significant noise. The low total harmonic distortion plus noise (THD+N) ensures that the amplifier does not significantly alter the original signal. The rail-to-rail output allows the output voltage to swing close to the supply rails, maximizing the signal dynamic range. This is particularly important in audio applications where large signal swings are common. The wide bandwidth allows the amplifier to handle high-frequency signals. The AD8598ARZ requires external feedback resistors to configure the gain. Proper power supply bypassing is important to minimize noise and ensure stable operation. It is important to consult the datasheet for detailed information on gain setting, power supply requirements, and layout recommendations.

This amplifier is an excellent choice for high-performance audio and instrumentation applications, providing a combination of low noise, low distortion, and wide bandwidth.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess