EN
  • EN
  • DE

AD9049BRZ

Part No AD9049BRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043270-AD9049BRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD9049BRZ CAD Model

Description

The AD9049BRZ is a high-performance, 10-bit, 40 MSPS analog-to-digital converter (ADC) manufactured by Analog Devices (ADI). This ADC is designed for applications requiring high-speed data acquisition with good resolution and dynamic performance. It features a pipelined architecture, which allows for high throughput rates while maintaining good accuracy. The device is suitable for various signal processing and imaging systems.

Applications:

  • Ultrasound Imaging: Used in medical ultrasound systems to digitize the analog signals received from the ultrasound transducers.
  • Digital Oscilloscopes: Employed in digital oscilloscopes to capture and digitize high-frequency signals for analysis.
  • Wireless Communications: Utilized in base stations and wireless communication systems to digitize IF and baseband signals.
  • Video Digitizing: Used in video capture cards and digital video recorders for converting analog video signals to digital format.
  • Radar Systems: Found in radar receivers to digitize the echo signals.

Features:

  • 10-Bit Resolution: Provides 10 bits of digital output, offering good resolution for a wide range of applications.
  • 40 MSPS Conversion Rate: Features a high conversion rate of 40 million samples per second, enabling real-time data acquisition.
  • Pipelined Architecture: Utilizes a pipelined architecture for high throughput rates and low latency.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable applications.
  • Internal Sample-and-Hold: Includes an internal sample-and-hold circuit to ensure accurate signal capture.
  • Differential Inputs: Supports differential analog inputs for improved noise immunity and common-mode rejection.

Benefits:

  • High-Speed Data Acquisition: Fast conversion rate enables capturing and processing of high-frequency signals in real time.
  • Improved Signal Quality: Differential inputs and high dynamic performance ensure accurate signal digitization.
  • Reduced System Complexity: Internal sample-and-hold simplifies the design process.
  • Versatile Application: Suitable for a wide range of applications due to its combination of speed, resolution, and low power consumption.
  • Low Power Consumption: Efficient power usage makes it suitable for battery-powered and energy-sensitive applications.

Additional Details:

The AD9049BRZ ADC typically operates from a single 5V supply. It uses a pipelined architecture to achieve a high conversion rate while maintaining good accuracy. The digital output is available in a parallel format, facilitating easy interface with microprocessors and digital signal processors (DSPs). The device is designed to minimize distortion and noise, providing a high signal-to-noise ratio (SNR). Its robust performance and versatility make it a valuable component in high-speed data acquisition systems. The full-scale analog input voltage range is typically 2V p-p.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TDK Corporation
Need more? Email Us
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess