The AD9845AJSTZ is a complete 14-bit, 10 MSPS mixed-signal front end designed for high-performance imaging and data acquisition applications. Manufactured by ADI Electronics, this device integrates a correlated double sampler (CDS), programmable gain amplifier (PGA), and a high-speed ADC into a single chip, streamlining system design and reducing board space.
Applications:
- Digital radiography
- Medical imaging
- Non-destructive testing
- High-speed data acquisition systems
- CCD-based imaging systems
Features:
- 14-bit resolution
- 10 MSPS conversion rate
- Integrated Correlated Double Sampler (CDS)
- Programmable Gain Amplifier (PGA) with gain ranges
- Single 5 V supply operation
- Low power dissipation
- Excellent dynamic performance
- On-chip voltage reference
- Flexible clocking options
Benefits:
- High Image Quality: The 14-bit resolution and high sampling rate enable the capture of fine details in images, resulting in superior image quality.
- Reduced System Cost: The integration of CDS, PGA, and ADC reduces the number of external components required, lowering overall system cost.
- Simplified Design: The highly integrated nature of the AD9845AJSTZ simplifies system design and reduces board space requirements.
- Improved Performance: The low noise and excellent dynamic performance of the device ensure accurate and reliable data acquisition.
- Low Power Consumption: The low power dissipation allows for use in battery-powered applications and reduces thermal management requirements.
Additional Details:
The integrated CDS eliminates reset noise and low-frequency noise, improving the signal-to-noise ratio (SNR). The PGA allows for optimizing the input signal amplitude to the ADC's full-scale range, maximizing dynamic range. The AD9845AJSTZ typically operates from a single 5V supply. Its clocking options provide the flexibility to use either an external clock or an internal clock generated by an on-chip oscillator. It is available in a surface-mount package suitable for high-density board designs. Careful layout and decoupling are recommended to achieve optimal performance.