EN
  • EN
  • DE

ADCMP371YKSZREEL7

Part No ADCMP371YKSZREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043407-ADCMP371YKSZREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADCMP371YKSZREEL7 CAD Model

Description

The ADCMP371YKSZREEL7 is a micropower, low voltage comparator with rail-to-rail input capability, manufactured by Analog Devices. It is designed for portable and power-sensitive applications that require accurate voltage level detection. Its combination of low power consumption and precise threshold detection makes it ideal for battery-powered systems and handheld devices.

Applications

  • Battery monitoring
  • Portable instrumentation
  • Threshold detection
  • Logic level translation
  • Over-voltage and under-voltage detection

Features

  • Low supply current: 6.5 μA typical
  • Rail-to-rail input voltage range
  • Low input offset voltage: 5 mV maximum
  • Propagation delay: 8 μs
  • Operating voltage: 1.8 V to 5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SC70-5

Benefits

  • Extends battery life in portable applications
  • Enables accurate threshold detection with low offset voltage
  • Operates over a wide supply voltage range
  • Provides flexible input signal conditioning with rail-to-rail input
  • Small package size for space-constrained designs

Additional Details

The ADCMP371YKSZREEL7 offers low power consumption and precise threshold detection, making it a suitable solution for battery-powered and portable applications. Its rail-to-rail input voltage range allows the comparator to accurately detect voltage levels close to the supply rails. The low input offset voltage ensures accurate threshold detection, minimizing errors. The ADCMP371 is offered in a small SC70-5 package. The part is designed for wide temperature operation.

You May Also Be Interested in

Generic
Need more? Email Us
Pericom
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess