EN
  • EN
  • DE

ADE7755AARSZ

Part No ADE7755AARSZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043429-ADE7755AARSZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADE7755AARSZ CAD Model

Description

The ADE7755AARSZ is a high-accuracy electrical energy measurement IC from Analog Devices (ADI). It's designed for single-phase energy metering applications, providing accurate measurement of active energy with features such as zero-crossing detection and ant creeping. The device also has an integrated power supply and a reference circuit.

Applications:

  • Energy Meters: Accurate measurement of electrical energy consumption.
  • Power Monitoring: Monitoring power usage in industrial and commercial settings.
  • Smart Grids: Integration into smart grid infrastructure for energy management.
  • Sub-Metering: Measuring energy usage in individual apartments or offices.
  • Load Control: Monitoring and controlling electrical loads in appliances and equipment.

Features:

  • High Accuracy: Meets stringent accuracy requirements for energy metering.
  • Single-Phase Measurement: Designed for single-phase power systems.
  • Zero-Crossing Detection: Accurate detection of voltage zero crossings.
  • Anti-Creeping: Prevents energy measurement during no-load conditions.
  • Integrated Power Supply: Includes an on-chip power supply for simplified design.

Benefits:

  • Accurate Energy Measurement: Ensures accurate billing and energy management.
  • Simplified Meter Design: Integrated features reduce component count and cost.
  • Reliable Performance: Designed for stable and accurate operation over time.
  • Reduced System Cost: Integration lowers the overall cost of energy metering systems.
  • Improved Energy Efficiency: Enables accurate monitoring and control of energy consumption.

Additional Details:

The ADE7755AARSZ provides a complete energy metering solution with a high level of integration. It includes features such as line voltage compensation and temperature compensation to maintain accuracy over a wide range of operating conditions. The ADE7755AARSZ is packaged for easy integration into energy meters and power monitoring equipment. It offers a cost-effective solution for high-accuracy energy measurement.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
ADI Electronics
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess