EN
  • EN
  • DE

TPS65150PWP

Part No TPS65150PWP
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Low Input Voltage, Compact LCD Bias IC With VCOM Buffer | IC TRIPLE-OUT LCD SPPLY 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Applications LCD Monitor, Notebook Display
Supply Current 1.9mA
Supply Voltage (V) 1.8V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP Exposed Pad
Supplier Device Package 24-HTSSOP
Family Part Number TPS65150
Manufacturer Pack Quantity 60
MSL Level 2 (1 Year)
Win Source Part Number 1273011-TPS65150PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65150PWP CAD Model

Description

The TPS65150PWP is a high-performance power management integrated circuit (PMIC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This versatile component is specifically engineered to meet the power supply requirements of small and medium-sized liquid crystal displays (LCDs) found in a wide range of applications, from automotive displays to portable media devices.

Key Features

  • Multiple Output Voltages: The TPS65150PWP offers a comprehensive power solution by providing several regulated output voltages, which include positive and negative outputs that are essential for driving the source and gate drivers within LCD panels.
  • High Efficiency: This device is designed for high efficiency, which is critical for battery-powered applications, ensuring extended battery life and reduced heat generation.
  • Integrated Sequencing: The IC includes built-in sequencing functionality, which simplifies the power-up and power-down sequences required for the proper operation of LCD panels.
  • Adjustable Outputs: The output voltages are adjustable through external resistors, providing design flexibility to accommodate different LCD panel specifications.
  • Thermal Protection: The TPS65150PWP is equipped with thermal shutdown protection, safeguarding the device and the system from damage due to overheating.
  • Small Footprint: Housed in a 24-pin HTSSOP package, the device is compact, making it suitable for space-constrained applications.

Applications

The versatility of the TPS65150PWP makes it an ideal choice for a variety of applications, such as:

  • Automotive Navigation and Entertainment Systems
  • Portable DVD Players
  • Notebook Computers
  • Monitors and Portable TVs
  • Industrial Displays

Technical Specifications

Some notable specifications of the TPS65150PWP include an input voltage range of 1.8V to 6V, an operating temperature range of -40°C to 85°C, and integrated soft-start functionality to minimize inrush current during startup.

Conclusion

With its combination of multiple regulated outputs, high efficiency, and compact design, the TPS65150PWP from Texas Instruments stands out as a robust solution for powering LCDs in a multitude of electronic devices. Its reliability and flexibility make it a go-to choice for designers looking to enhance their products with a high-quality power management solution.

You May Also Be Interested in

Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1791 $53.0595
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess