EN
  • EN
  • DE

ADG3231BRTREEL7

Part No ADG3231BRTREEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043457-ADG3231BRTREEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADG3231BRTREEL7 CAD Model

Description

The ADG3231BRTREEL7 is a 2.5 V/3.3 V, 2-channel single-pole, double-throw (SPDT) switch from ADI Electronics. It features low on-resistance and high bandwidth, making it suitable for high-speed signal switching applications. The switch is designed for use in portable devices, communication systems, and other applications where signal integrity and low power consumption are critical.

Applications:

  • Cell phones and smartphones
  • Portable media players
  • Communication systems
  • Signal routing
  • Battery-powered systems

Features:

  • 2.5 V/3.3 V operation
  • Low on-resistance (typically 4 Ω)
  • High bandwidth (typically 300 MHz)
  • Low power consumption
  • Single-supply operation
  • Small package size

Benefits:

  • Improved signal integrity in high-speed applications
  • Reduced power consumption in portable devices
  • Simplified system design with single-supply operation
  • Increased board density due to small package size
  • Enhanced reliability

This SPDT switch is commonly used to switch between different signal sources or routes. The low on-resistance minimizes signal loss and distortion, while the high bandwidth ensures that high-frequency signals are passed through with minimal attenuation. The device is designed to operate over a wide temperature range and is available in a small package, making it ideal for space-constrained applications. The ADG3231BRTREEL7 also offers excellent isolation between channels, preventing unwanted signal interference. The reel packaging makes this component suitable for automated assembly processes. Refer to the product datasheet for precise specifications regarding switching speeds, isolation characteristics, and voltage levels.

ADI Electronics provides detailed documentation and application support for the ADG3231BRTREEL7, ensuring ease of integration and optimal performance in a variety of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $1.6087
Murata Electronics North America
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess