EN
  • EN
  • DE

ADP3110JRZ

Part No ADP3110JRZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043657-ADP3110JRZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3110JRZ CAD Model

Description

The ADP3110JRZ is a synchronous buck converter controller manufactured by ADI Electronics (Analog Devices). It's designed to provide a highly efficient and cost-effective solution for powering microprocessors and other digital devices. This controller is typically used in applications requiring a stable and regulated voltage supply with high current capabilities.

Applications

  • Desktop PC Motherboards: Powers the CPU core voltage regulator, ensuring stable power delivery for demanding processors.
  • Server Power Supplies: Used in server environments to provide efficient power conversion for critical components.
  • Graphics Cards: Powers the GPU core voltage, enabling high performance graphics processing.
  • Industrial Power Systems: Employed in industrial control systems and embedded applications requiring reliable voltage regulation.
  • Networking Equipment: Powers ASICs and other digital components in routers, switches, and other networking devices.

Features

  • Synchronous Rectification: Uses synchronous MOSFETs for high efficiency and reduced power dissipation.
  • Voltage Mode Control: Provides excellent transient response and stability.
  • Adjustable Output Voltage: Allows for precise voltage regulation to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the load and the controller from damage due to excessive current draw.
  • Undervoltage Lockout (UVLO): Prevents the controller from operating when the input voltage is too low.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses, resulting in higher efficiency and reduced heat generation.
  • Stable Voltage Regulation: Voltage mode control ensures a stable output voltage under varying load conditions.
  • Protection Features: Overcurrent protection and undervoltage lockout protect the load and the controller from damage.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application needs.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price.

Additional Details

The ADP3110JRZ typically requires external components such as MOSFETs, inductors, and capacitors to form a complete buck converter circuit. The switching frequency is typically adjustable. The specific operating voltage range, switching frequency, and other technical specifications can be found in the Analog Devices datasheet for the ADP3110JRZ. The controller is designed to operate over a wide temperature range. It uses a small outline package (SOIC) for easy integration into circuit boards.

You May Also Be Interested in

Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Murata Electronics North America
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Amic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess