EN
  • EN
  • DE

ADP3415LRMP1E

Part No ADP3415LRMP1E
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043712-ADP3415LRMP1E
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3415LRMP1E CAD Model

Description

The ADP3415LRMP1E is a dual-channel synchronous buck controller from Analog Devices (ADI). It is designed to provide efficient and accurate voltage regulation for high-performance applications, particularly in portable devices and systems requiring multiple power rails. This controller utilizes a voltage-mode PWM architecture to ensure fast transient response and stable operation.

Applications

  • Notebook Computers: Powering CPU cores and other critical components.
  • Portable Media Players: Providing efficient voltage regulation for various subsystems.
  • Handheld Devices: Regulating voltage in smartphones, tablets, and other portable devices.
  • Multi-Rail Power Supplies: Managing multiple voltage rails in complex electronic systems.
  • Graphics Cards: Powering GPU cores and memory controllers.

Features

  • Dual-Channel Operation: Controls two independent synchronous buck converters.
  • Voltage-Mode PWM Control: Provides fast transient response and stable operation.
  • Adjustable Switching Frequency: Allows for optimization of efficiency and component size.
  • Overcurrent Protection: Protects the controller and the load from excessive current.
  • Power Good Output: Indicates when the output voltage is within the specified range.
  • Internal Soft-Start: Limits inrush current during startup, preventing voltage overshoot.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses and extends battery life.
  • Fast Transient Response: Voltage-mode control allows for quick response to load changes.
  • Stable Voltage Regulation: Ensures consistent performance of connected components.
  • Enhanced System Protection: Overcurrent protection safeguards the system.
  • Flexible Design: Adjustable switching frequency allows for customization.

Additional Details

The ADP3415LRMP1E operates with an input voltage range suitable for various battery and power supply configurations. It supports adjustable output voltages, allowing designers to tailor the power supply to specific requirements. The dual-channel operation enables the simultaneous regulation of two independent voltage rails, reducing component count and simplifying system design. The adjustable switching frequency allows for optimization of the trade-off between efficiency and component size. The device also incorporates a power-good output signal to indicate when the output voltage is within the specified regulation limits, ensuring reliable system operation. Furthermore, the overcurrent protection feature prevents damage to the device and the load in case of a short circuit or other fault conditions. The ADP3415 is designed to drive N-channel MOSFETs in a synchronous buck configuration, further enhancing its efficiency and performance.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Lowest to $2.1666

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess