EN
  • EN
  • DE

ADP40001

Part No ADP40001
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043724-ADP40001
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP40001 CAD Model

Description

The ADP40001 is a synchronous step-down (buck) controller from Analog Devices. It's designed to efficiently convert higher input voltages to lower output voltages with minimal power loss. This controller is well-suited for a variety of applications requiring stable and efficient power delivery. It includes various features to ensure reliable and safe operation.

Applications:

  • Point-of-Load Regulation: Efficiently stepping down voltage close to the load, reducing distribution losses.
  • Embedded Systems: Powering microprocessors, FPGAs, and other digital components in embedded systems.
  • Industrial Power Supplies: Providing stable and efficient power for industrial equipment and automation systems.
  • Networking Equipment: Powering routers, switches, and other networking devices.
  • Automotive Systems: Powering various electronic control units (ECUs) in vehicles.

Features:

  • Synchronous Buck Controller: Implements a synchronous rectification scheme for high efficiency.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages.
  • Adjustable Output Voltage: Allows for flexible output voltage settings to meet specific application needs.
  • Programmable Switching Frequency: Enables optimization of efficiency and component size.
  • Overcurrent Protection: Protects the controller and load from overcurrent conditions.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low.
  • Soft-Start Function: Limits inrush current during startup.

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss, improving overall efficiency.
  • Stable Power Delivery: Provides a stable and regulated output voltage.
  • Flexibility: Adjustable output voltage and programmable switching frequency offer design flexibility.
  • Robust Protection: Built-in protection features ensure reliable operation.
  • Simplified Design: Reduces the number of external components required.

Additional Details:

The ADP40001 uses external MOSFETs for the switching elements, allowing designers to select components that best meet the specific voltage and current requirements of their application. It also offers features like current-mode control for stable operation and cycle-by-cycle current limiting for enhanced protection.

You May Also Be Interested in

CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Amic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
CJT Connectors
Lowest to $0.0863

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess