EN
  • EN
  • DE

ADR3450ARJZRL7

Part No ADR3450ARJZRL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043747-ADR3450ARJZRL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR3450ARJZRL7 CAD Model

Description

The ADR3450ARJZRL7 is a high-precision, low-noise voltage reference from Analog Devices (ADI). It's designed to provide a stable and accurate voltage output, crucial for applications demanding high precision in measurement and control systems. Its low temperature drift and excellent long-term stability make it well-suited for demanding industrial and instrumentation environments.

Applications

  • Precision Data Acquisition Systems: Provides a stable voltage reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data conversion.
  • Industrial Control Systems: Used as a voltage reference in industrial process control loops, enhancing system accuracy and stability.
  • Medical Instrumentation: Provides precise voltage reference for medical devices, ensuring accurate measurements and reliable operation.
  • Automotive Electronics: Used in automotive sensors and control systems requiring stable and accurate voltage references.
  • Calibration Equipment: Employed as a reference voltage source in calibration equipment, ensuring accurate and repeatable calibration processes.

Features

  • High Accuracy: Offers high initial accuracy, minimizing errors in voltage reference applications.
  • Low Temperature Drift: Features low temperature coefficient, ensuring stable output voltage over a wide temperature range.
  • Low Noise: Designed for low-noise operation, preserving signal integrity in sensitive applications.
  • Excellent Long-Term Stability: Provides excellent long-term stability, maintaining accuracy over extended periods.
  • Low Dropout Voltage: Operates with low dropout voltage, maximizing efficiency in low-voltage systems.
  • Small Package: Available in a small SOT-23 package, suitable for high-density PCB designs.

Benefits

  • Improved Accuracy: High accuracy and low temperature drift ensure precise voltage regulation.
  • Enhanced Stability: Excellent long-term stability ensures reliable operation over extended periods.
  • Reduced Noise: Low-noise design preserves signal integrity in sensitive applications.
  • Simplified Design: Small package simplifies circuit design and reduces component count.
  • Optimized Performance: Stable voltage reference enables optimized performance in various applications.

Additional Details

The ADR3450ARJZRL7 provides a 5.0V output voltage. The operating temperature range is typically from -40°C to +125°C. It requires a supply voltage of 5.2 V to 15V. The device is designed to be highly resistant to mechanical stress and vibration, ensuring long-term reliability in demanding applications. The SOT-23 package allows for easy automated assembly and reflow soldering. It also features a shutdown pin for low-power operation.

You May Also Be Interested in

Generic
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0863
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess