EN
  • EN
  • DE

ADR5045BRTZREEEL7

Part No ADR5045BRTZREEEL7
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043753-ADR5045BRTZREEEL7
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADR5045BRTZREEEL7 CAD Model

Description

The ADR5045BRTZREEEL7 is a precision shunt voltage reference from Analog Devices. It is designed to provide a stable and accurate reference voltage, primarily used in applications requiring precise voltage regulation and measurement. Its low power consumption and small footprint make it ideal for portable and battery-powered devices.

Applications:

  • Portable Instrumentation: Used in handheld instruments requiring a stable voltage reference.
  • Data Acquisition Systems: Provides a reference voltage for analog-to-digital converters (ADCs).
  • Battery-Powered Devices: Employed in battery management systems for accurate voltage monitoring.
  • Sensor Excitation: Provides a precise excitation voltage for sensors.
  • Voltage Regulators: Used as a reference voltage in voltage regulator circuits.

Features:

  • Precision Shunt Voltage Reference: Offers a highly accurate and stable voltage output.
  • Low Power Consumption: Consumes minimal power, extending battery life in portable applications.
  • Small Footprint: Available in a small surface-mount package, saving board space.
  • Wide Operating Temperature Range: Maintains stable performance over a wide temperature range.
  • Low Temperature Coefficient: Minimizes voltage drift due to temperature variations.
  • Excellent Long-Term Stability: Provides consistent performance over an extended period.

Benefits:

  • Accurate Voltage Regulation: Ensures precise voltage regulation in sensitive applications.
  • Extended Battery Life: Low power consumption helps maximize battery life in portable devices.
  • Space-Saving Design: Small package allows for compact PCB layouts.
  • Reliable Performance: Stable performance over temperature and time ensures consistent operation.
  • Simplified Design: Easy to implement in a variety of circuit designs.

Additional Details:

Key specifications include shunt voltage, temperature coefficient, shunt current range, and long-term stability. A current-limiting resistor is typically required to protect the reference from excessive current. Consult the Analog Devices datasheet for detailed electrical characteristics, application circuits, and thermal considerations. The ADR5045BRTZREEEL7 is often used in applications where high accuracy, low power consumption, and small size are critical.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4064 $56.2560
90+ $1.1540 $103.8600
135+ $1.1179 $150.9165
185+ $1.0818 $200.1330
240+ $1.0458 $250.9920
320+ $0.9376 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess