EN
  • EN
  • DE

ADUX10491BCBZJU1

Part No ADUX10491BCBZJU1
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043885-ADUX10491BCBZJU1
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADUX10491BCBZJU1 CAD Model

Description

The ADUX10491BCBZJU1 is a highly integrated ambient light and proximity sensor from Analog Devices (ADI). It's designed for use in a variety of applications requiring accurate detection of ambient light levels and proximity of objects. This sensor combines a photodiode, analog front-end, and digital interface into a single compact package, making it easy to integrate into space-constrained designs.

Applications:

  • Mobile Phones and Tablets: For screen brightness control and proximity detection during calls.
  • Notebook Computers: For automatic keyboard backlight control.
  • Wearable Devices: Such as smartwatches and fitness trackers, for gesture recognition and display control.
  • Industrial Automation: For object detection and presence sensing.
  • Lighting Control Systems: For adjusting light levels based on ambient conditions.

Features:

  • Integrated Ambient Light and Proximity Sensing: Combines both functions into a single device.
  • High Accuracy: Provides precise measurements of ambient light and proximity.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Digital Interface: Communicates via I2C for easy integration with microcontrollers and processors.
  • Proximity Detection Range: Configurable detection range to suit different application requirements.
  • Ambient Light Sensing Range: Wide dynamic range for operation in various lighting conditions.
  • Small Package Size: Enables integration into space-constrained designs.

Benefits:

  • Improved User Experience: Automatic brightness control enhances display visibility and reduces eye strain.
  • Energy Savings: Reduces power consumption by adjusting display brightness and backlight levels based on ambient light.
  • Enhanced Functionality: Enables gesture recognition and other proximity-based features in wearable devices.
  • Simplified Design: Integrated solution reduces component count and simplifies system design.
  • Reliable Performance: Provides consistent and accurate measurements in various environments.

Additional Details:

The ADUX10491BCBZJU1 typically operates from a supply voltage range of 1.7 V to 3.6 V. It features a configurable interrupt output that can be used to signal changes in ambient light or proximity. The sensor also includes built-in calibration and temperature compensation to ensure accurate measurements over a wide temperature range. The I2C interface allows for easy configuration of the sensor's parameters, such as detection range, sensitivity, and interrupt thresholds.

You May Also Be Interested in

Generic
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8755 $58.7550
24+ $4.8210 $115.7040
38+ $4.6708 $177.4904
52+ $4.5195 $235.0140
67+ $4.3694 $292.7498
89+ $3.9178 $348.6842
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,855 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess