EN
  • EN
  • DE

ADV7499BBSTZ

Part No ADV7499BBSTZ
Manufacturer ADI Electronics
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043915-ADV7499BBSTZ
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADV7499BBSTZ CAD Model

Description

The ADV7499BBSTZ is a high-performance, multi-format video decoder with HDMI transmitter manufactured by ADI Electronics (Analog Devices, Inc.). It is designed to convert analog video signals into digital HDMI output. This device is commonly used in applications where high-quality video conversion and transmission are required.

Applications:

  • Video Surveillance Systems: Processing and transmitting video signals from analog cameras to digital displays or recording devices.
  • Automotive Infotainment Systems: Converting analog video feeds from cameras or other sources to digital displays.
  • Broadcast Equipment: Decoding and transmitting video signals in broadcast applications.
  • Medical Imaging: Processing and displaying video from medical imaging equipment.
  • Industrial Video Systems: Converting and transmitting video signals in industrial applications.

Features:

  • Multi-Format Video Decoder: Supports a wide range of analog video formats, including composite, S-Video, and component video.
  • HDMI Transmitter: Integrated HDMI transmitter for high-quality digital video output.
  • High-Resolution Support: Supports resolutions up to 1080p.
  • Adaptive 3D Comb Filter: Reduces artifacts and improves video quality.
  • Automatic Gain Control (AGC): Automatically adjusts the gain to optimize video signal levels.

Benefits:

  • High-Quality Video Conversion: Provides excellent video quality with low noise and distortion.
  • Versatile Input Support: Accommodates a wide range of analog video sources.
  • Simplified System Design: Integrated HDMI transmitter reduces the need for external components.
  • Robust Performance: Delivers reliable performance in demanding applications.
  • Reduced Bill of Materials (BOM): Integration of multiple functions reduces the overall BOM cost.

Additional Details:

The ADV7499BBSTZ features programmable video parameters and supports various video standards, including NTSC, PAL, and SECAM. It also includes advanced features such as color space conversion and gamma correction. The device is typically available in a TQFP package. This video decoder is designed to provide a high-performance and cost-effective solution for converting analog video signals to digital HDMI output.

Proper layout and signal integrity are important for optimal performance. The datasheet should be consulted for detailed application notes and layout recommendations.

You May Also Be Interested in

ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Amic
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Mitsubishi
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Murata Electronics North America
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess