EN
  • EN
  • DE

UCD8220PWP

Part No UCD8220PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.5 V to 15.5 V
Frequency - Switching Up to 2MHz
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 16-HTSSOP
Win Source Part Number 143680-UCD8220PWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD8220PWP CAD Model

Description

The UCD8220PWP is a state-of-the-art digital controller designed by Texas Instruments, a leader in semiconductor solutions. This product is engineered to meet the demands of modern power supply systems, offering unparalleled precision, efficiency, and flexibility.

Key Features

  • Advanced Control: The UCD8220PWP utilizes a sophisticated digital control architecture which enables precise regulation of power supply parameters. This ensures stable and reliable operation even under varying load conditions.
  • Programmable Parameters: With its digital nature, the UCD8220PWP allows for easy programmability of key functions such as voltage, current limits, and switching frequencies, which can be tailored to specific application requirements through a user-friendly interface.
  • Robust Protection: This controller includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the power supply and the end equipment it serves.
  • Communication Interface: The UCD8220PWP is equipped with a PMBus interface for communication, which enables real-time monitoring and control of power parameters, enhancing the system's performance and reliability.
  • Efficiency: By optimizing switching parameters and reducing power losses, the UCD8220PWP enhances the overall efficiency of the power supply system, leading to energy savings and reduced heat generation.

Applications

The UCD8220PWP is versatile and can be used in a variety of applications, including but not limited to:

  • Data center servers and storage systems
  • Telecommunications equipment
  • Industrial systems
  • Networking infrastructure

Package and Availability

The UCD8220PWP is offered in a 24-pin HTSSOP (PWP) package, providing a compact solution suitable for space-constrained applications. It is available for order through Texas Instruments and authorized distributors, ensuring easy access and support for designers and engineers worldwide.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 38TSSOP
Lowest to $16.0075
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 24QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1834 $50.2838
17+ $5.8940 $100.1980
27+ $5.7099 $154.1673
37+ $5.5257 $204.4509
47+ $5.3415 $251.0505
63+ $4.7889 $301.7007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess