The ADXL321JCPZREEL7 is a small, low power, 3-axis accelerometer manufactured by Analog Devices (ADI). It measures acceleration with a high resolution (1 mg) and a measurement range of ±18g. It is suitable for a wide range of applications that require motion or tilt sensing.
Applications
- Mobile Devices
- Gaming Controllers
- Disk Drive Protection
- Image Stabilization
- Sports Equipment
- Robotics
- Industrial Control Systems
Features
- Small, Low Profile Package: Allows for integration into compact devices.
- Low Power Consumption: Extends battery life in portable applications.
- 3-Axis Sensing: Measures acceleration in three orthogonal axes (X, Y, Z).
- High Resolution: Provides precise acceleration measurements with 1 mg resolution.
- Adjustable Bandwidth: Allows for optimizing noise performance for specific applications.
- Sleep Mode: Reduces power consumption when not actively sensing.
- RoHS Compliant
Benefits
- Accurate Motion Sensing: The high resolution and 3-axis sensing enable accurate detection of motion, tilt, and orientation.
- Extended Battery Life: Low power consumption makes it ideal for battery-powered applications.
- Simplified Integration: The small package and adjustable bandwidth simplify integration into various systems.
- Improved System Performance: Accurate motion sensing can enhance the performance of mobile devices, gaming controllers, and other applications.
- Robust Design: The accelerometer is designed to withstand mechanical shock and vibration.
Additional Details
The ADXL321JCPZREEL7 outputs analog voltages proportional to the acceleration in each axis. These voltages can be directly read by a microcontroller or ADC. The device operates from a single 3V to 5V power supply. The bandwidth of the accelerometer can be adjusted using external capacitors, allowing users to optimize the noise performance for their specific application. The sleep mode reduces power consumption to a few microamps when the device is not actively sensing. It is supplied in a small, thin, 3x5x1 mm LFCSP package. Care should be taken during soldering to avoid overheating the device. Proper decoupling capacitors should be used to minimize noise on the power supply lines.