EN
  • EN
  • DE

OP77HSZ

Part No OP77HSZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083257-OP77HSZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP77HSZ CAD Model

Description

The OP77HSZ is a precision operational amplifier manufactured by Analog Devices (ADI). This amplifier is renowned for its extremely low input offset voltage and drift, making it exceptionally suitable for precision instrumentation, data acquisition, and other high-accuracy applications. The OP77HSZ is designed to provide stable and reliable performance even under varying temperature conditions.

Applications:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Equipment
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers

Features:

  • Very Low Input Offset Voltage: Minimizes errors in precision circuits.
  • Low Input Offset Voltage Drift: Provides excellent stability over temperature changes.
  • High Open-Loop Gain: Ensures accurate amplification of small signals.
  • High Common-Mode Rejection Ratio (CMRR): Reduces the influence of common-mode noise.
  • High Power Supply Rejection Ratio (PSRR): Minimizes the impact of power supply variations.
  • Low Noise: Improves signal integrity in sensitive applications.

Benefits:

  • Exceptional Accuracy: The very low input offset voltage and drift enable highly accurate measurements.
  • Stable Performance: The low offset voltage drift ensures consistent performance over a wide temperature range.
  • Reduced Noise: The low noise characteristics improve the signal-to-noise ratio in sensitive applications.
  • Reliable Operation: The high CMRR and PSRR contribute to reliable operation, even in noisy environments.
  • Versatile Use: Suitable for a broad range of precision applications.

Additional Details:

The OP77HSZ is frequently used in high-resolution analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), precision current sources, and voltage references. This operational amplifier typically operates from a dual power supply. It is available in a surface-mount package. Consult the Analog Devices datasheet for comprehensive specifications, including input voltage range, output current, operating temperature range, and other important electrical characteristics. It offers significant improvements over older op-amp designs and provides a cost-effective solution for achieving high accuracy in analog circuits.

You May Also Be Interested in

Realtek
Lowest to $1.6320
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LIN POS ADJ 150MA SOT89-5 / Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA SOT-89-5
Need more? Email Us
Murata Electronics North America
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess