EN
  • EN
  • DE

OP97FPOP97FPZ

Part No OP97FPOP97FPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023639-OP97FPOP97FPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP97FPOP97FPZ CAD Model

Description

The OP97 is a monolithic instrumentation amplifier from ADI Electronics, renowned for its precision and versatility in signal conditioning applications. The OP97FPOP97FPZ variant offers enhanced performance characteristics suitable for demanding instrumentation and data acquisition systems.

Applications

  • Precision Instrumentation: Used in high-accuracy measurement devices for amplifying low-level signals with minimal noise and distortion.
  • Data Acquisition Systems: Essential for amplifying and conditioning analog signals before digitization in data acquisition boards.
  • Medical Instrumentation: Employed in medical devices such as ECG and EEG monitors to amplify biopotential signals.
  • Industrial Sensors: Interfaces with various industrial sensors, amplifying their outputs for monitoring and control systems.
  • Strain Gauge Amplification: Provides accurate amplification of strain gauge signals in weight scales and force measurement systems.

Features

  • Low Offset Voltage: Extremely low input offset voltage minimizes errors in precision amplification applications.
  • High Common-Mode Rejection Ratio (CMRR): Excellent CMRR suppresses common-mode noise, ensuring accurate signal amplification in noisy environments.
  • Low Noise: Low noise performance ensures minimal signal degradation, maintaining the integrity of amplified signals.
  • High Gain Accuracy: Precise gain accuracy guarantees accurate amplification without significant gain errors.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, providing flexibility in power supply design.
  • Low Input Bias Current: Minimal input bias current reduces errors in high-impedance signal sources.

Benefits

  • Increased Measurement Accuracy: Low offset voltage and high CMRR ensure accurate and reliable measurements.
  • Improved Signal Integrity: Low noise performance maintains the integrity of amplified signals, minimizing distortion.
  • Enhanced System Performance: High gain accuracy and stability contribute to overall system performance and reliability.
  • Simplified System Design: Wide supply voltage range provides flexibility in power supply design, simplifying integration.
  • Reduced Error Sources: Minimal input bias current reduces errors associated with high-impedance signal sources.

Additional Details

The OP97FPOP97FPZ typically comes in various package options, such as DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit), for easy integration into circuit boards. External components, such as resistors, are often used to set the gain of the amplifier to the desired level. Careful attention to PCB layout and component selection is crucial for optimizing performance and minimizing noise. Detailed technical specifications, including gain bandwidth product, slew rate, and input impedance, are available in the product datasheet.

You May Also Be Interested in

Pericom
Lowest to $3.9178
Sharp Microelectronics
SSR RELAY SPST-NO 600MA 0-240V / Solid State SPST-NO (1 Form A) 8-DIP (0.300", 7.62mm), 7 Leads
Lowest to $0.5094
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Qorvo US Inc.
Lowest to $1.9589
Hitachi, Ltd
Need more? Email Us
Ricoh
Need more? Email Us
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Pericom
Lowest to $16.3213

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess