EN
  • EN
  • DE

OP493EPZ

Part No OP493EPZ
Manufacturer ADI Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083246-OP493EPZ
Categories OEM Parts(O-R)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP493EPZ CAD Model

Description

The OP493EPZ is a quad, low-power operational amplifier from Analog Devices. It is designed for applications requiring high accuracy and low power consumption. The quad configuration allows for efficient use of board space, reducing component count and overall system cost. The OP493EPZ is well-suited for battery-powered devices and portable instrumentation.

Applications:

  • Battery-Powered Instrumentation
  • Portable Medical Devices
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Process Control

Features:

  • Quad Operational Amplifier
  • Low Supply Current: 500 μA per amplifier (typical)
  • Low Input Bias Current: 10 pA (typical)
  • Low Input Offset Voltage: 500 μV (maximum)
  • Wide Supply Voltage Range: ±2.5 V to ±15 V
  • High Open-Loop Gain: 100 dB (typical)
  • Temperature Range: -40°C to +85°C

Benefits:

  • Low Power Consumption: Extends battery life in portable devices.
  • Space Saving: Quad configuration reduces board space and component count.
  • High Accuracy: Low input offset voltage ensures accurate signal amplification.
  • Versatile: Suitable for a wide range of applications due to its broad supply voltage range.
  • Stable Performance: High open-loop gain and common-mode rejection ratio contribute to stable and reliable performance.

The OP493EPZ is available in a 14-lead PDIP package. Its combination of low power consumption, high accuracy, and quad configuration makes it an excellent choice for demanding applications where efficiency and performance are critical. The amplifier maintains stable operation over a wide temperature range, ensuring reliable performance in various environments.

You May Also Be Interested in

Eaton / Cutler Hammer
Need more? Email Us
Nisshinbo Micro Devices Inc.
Lowest to $0.3269
Fairchild/ON Semiconductor
Lowest to $0.3269
Qorvo US Inc.
Lowest to $1.9589
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us
Qorvo US Inc.
RF Switch, SPDT, .7 to 2.7 GHz, .15 dB to 0.5 dB IL, 23 dB Iso, 1.5 x 1.1 mm, 10 Pin Laminate, RF Antenna Switch
Lowest to $0.6537
Murata Electronics North America
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess