The PMT4401BGC2 is a high-voltage NPN bipolar junction transistor (BJT) manufactured by ADI Electronics. This transistor is designed for high-voltage switching and amplification applications. It comes in a compact SOT-23 package, making it suitable for space-constrained applications.
Applications:
- High-voltage switching circuits
- Amplification stages in various electronic devices
- Linear and switching industrial equipment
- LED driver circuits
- DC-DC converters
Features:
- High breakdown voltage (VCEO)
- Low saturation voltage
- High current gain (hFE)
- Fast switching speeds
- Small SOT-23 package
Benefits:
- Efficient switching: The low saturation voltage ensures efficient switching, reducing power losses in the circuit.
- High gain: The high current gain allows for amplification of weak signals, making it suitable for pre-amplifier stages.
- Space-saving: The small SOT-23 package allows for high-density circuit designs.
- Reliable performance: The high breakdown voltage ensures reliable operation in high-voltage applications.
- Versatile application: Suitable for a wide range of switching and amplification applications.
Technical Specifications:
The PMT4401BGC2 features a collector-emitter breakdown voltage (VCEO) of typically 40V. It has a continuous collector current (IC) rating of 500mA. The DC current gain (hFE) ranges depending on the collector current, but a typical value is around 100 at IC = 150mA. The power dissipation is dependent on mounting conditions but typically around 300mW. The operating junction temperature is -55°C to +150°C.
The transistor is commonly used in applications where a small, high-voltage, high-gain NPN transistor is required. Its fast switching speeds make it suitable for use in high-frequency circuits.