EN
  • EN
  • DE
  • IT

AM188ER-50VC

Part No AM188ER-50VC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case QFP
Manufacturer Advanced Micro Devices
Manufacturer Homepage www.amd.com
Win Source Part Number 709451-AM188ER-50VC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM188ER-50VC CAD Model

Description

The AM188ER-50VC is a member of the AM188 family of embedded processors from Advanced Micro Devices (AMD). This is a high-performance, low-power 16-bit microcontroller targeted at embedded systems applications. It combines the processing power of an x86-compatible CPU with integrated peripherals to provide a compact and efficient solution for a wide range of applications.

Applications

  • Industrial automation
  • Networking devices
  • Point-of-sale (POS) systems
  • Medical devices
  • Embedded control systems

Features

  • 16-bit x86-compatible CPU
  • 50 MHz clock speed
  • Integrated memory controller
  • Multiple serial communication ports (UARTs)
  • Parallel I/O ports
  • Timers and counters
  • Low power consumption

Benefits

  • High performance for demanding embedded applications
  • Reduced system cost due to integrated peripherals
  • Low power consumption for battery-powered devices
  • Simplified system design
  • Compatibility with x86 software development tools

Additional Details

The AM188ER-50VC provides a cost-effective and powerful solution for embedded systems that require a 16-bit processor with integrated peripherals. The integrated memory controller simplifies memory interface design and reduces the need for external components. The inclusion of multiple serial communication ports allows for easy connection to other devices and systems. The parallel I/O ports provide flexible control over external hardware. The timers and counters can be used for a variety of timing and control functions.

The device's low power consumption makes it ideal for battery-powered applications. The compatibility with x86 software development tools allows developers to use familiar tools and techniques, reducing development time and costs. The 50MHz clock speed ensures sufficient processing power for a wide range of tasks. It's often used in legacy systems where its specific features are still required.

The AM188ER-50VC is typically packaged in a surface-mount package, making it easy to integrate into modern circuit board designs. Its robust feature set and reliable performance have made it a popular choice for embedded systems developers.

You May Also Be Interested in

NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess