EN
  • EN
  • DE

AM27C256-70PC

Part No AM27C256-70PC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 256 Kilobit (32 K x 8-Bit) CMOS EPRO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143548-AM27C256-70PC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C256-70PC CAD Model

Description

The AM27C256-70PC is a 256K-bit (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Advanced Micro Devices (AMD). It is a non-volatile memory device that can be electrically programmed and erased using ultraviolet (UV) light. The '70' in the part number indicates an access time of 70 nanoseconds. The 'PC' likely refers to the package type, possibly a plastic DIP (Dual In-line Package).

Applications:

  • Embedded Systems: Used for storing firmware, boot loaders, and program code in various embedded applications.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing control algorithms and configuration parameters.
  • Microcontroller Applications: Provides non-volatile program memory for microcontroller-based systems.
  • Data Acquisition Systems: Used for storing calibration data and program instructions in data acquisition units.

Features:

  • 256K-bit Capacity: Offers 32K x 8-bit storage capacity.
  • CMOS Technology: Ensures low power consumption, making it suitable for battery-powered applications.
  • Access Time: 70ns access time allows for relatively fast data retrieval.
  • UV Erasable: Can be erased and reprogrammed multiple times using ultraviolet light.
  • Single 5V Power Supply: Operates with a single 5V power supply.
  • Three-State Output: Allows for easy memory expansion and interfacing with other devices.

Benefits:

  • Non-Volatile Memory: Retains stored data even when power is removed, ensuring data integrity.
  • Reprogrammable: Can be erased and reprogrammed, offering flexibility in development and updates.
  • Relatively Fast Data Access: 70ns access time provides adequate performance for many embedded applications.
  • Low Power Consumption: Reduces power requirements, extending battery life in portable devices.
  • Easy Integration: Compatible with standard microprocessors and digital logic.

Additional Details:

The AM27C256-70PC is typically housed in a DIP (Dual In-line Package), likely made of plastic. The device requires a specific programming voltage to write data, and erasure is accomplished by exposing the chip to UV light through a quartz window on the package. For complete technical specifications, including operating temperature range and electrical characteristics, refer to the AMD AM27C256-70PC datasheet.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.9165 $88.9165
2+ $86.1387 $172.2774
3+ $83.3598 $250.0794
4+ $80.5809 $322.3236
5+ $72.2453 $361.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess