EN
  • EN
  • DE

AM28F010A-120JI

Part No AM28F010A-120JI
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 1 Megabit (128 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Micro Devices
Win Source Part Number 1143596-AM28F010A-120JI
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM28F010A-120JI CAD Model

Description

The AM28F010A-120JI is a 1 Mbit (128K x 8) Flash memory device manufactured by Advanced Micro Devices (AMD). This non-volatile memory can be electrically erased and reprogrammed in-system, making it ideal for applications needing firmware updates or data storage that can be modified without physically removing the chip.

Applications

  • Embedded Systems: Used in a wide range of embedded systems for storing program code, configuration data, and lookup tables.
  • Industrial Control Equipment: Implemented in programmable logic controllers (PLCs) and other industrial automation systems for storing control algorithms and parameters.
  • Network Devices: Found in routers, switches, and modems for storing boot code, operating system images, and configuration files.
  • Medical Devices: Employed in medical instruments and diagnostic equipment to store calibration data, patient records, and operating software.
  • Automotive Electronics: Utilized in engine control units (ECUs) and other automotive systems for storing engine management software, sensor data, and diagnostic information.

Features

  • 1 Mbit (128K x 8) Capacity: Stores 1 megabit of data organized as 128 kilobytes, with each byte accessible individually.
  • In-System Reprogrammability: Allows the memory to be erased and reprogrammed without removing it from the circuit board.
  • Fast Access Time: Offers a 120 ns (nanosecond) access time for rapid data retrieval.
  • Single 5V Power Supply: Operates with a single 5-volt power supply, simplifying system power requirements.
  • Sector Erase Capability: Enables selective erasure of specific memory sectors without affecting other sectors.
  • JEDEC Standard Pinout: Conforms to the JEDEC standard pinout for ease of integration and compatibility.

Benefits

  • Flexibility and Adaptability: In-system reprogrammability allows for easy updates and modifications of stored data or program code in the field.
  • Efficient Performance: Fast access time ensures quick data retrieval and efficient execution of program code.
  • Simplified System Design: Single 5V power supply simplifies power supply requirements and reduces system complexity.
  • Reduced Downtime: In-system programmability minimizes downtime required for firmware updates and configuration changes.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory storage with in-system reprogrammability.

Additional Details

The AM28F010A-120JI requires specific programming voltages and timing sequences for erasing and programming, as detailed in the device datasheet. It is crucial to adhere to the manufacturer's specifications to ensure reliable operation and prevent damage to the memory. The device has a finite number of erase/program cycles, which should be considered in applications requiring frequent reprogramming. Proper handling and ESD (electrostatic discharge) protection are essential during handling and installation. The "JI" suffix indicates the package type. This Flash memory device is suitable for a wide range of embedded applications where non-volatile storage, in-system programmability, and fast access times are required.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess