EN
  • EN
  • DE

AM28F020-90FC

Part No AM28F020-90FC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143607-AM28F020-90FC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM28F020-90FC CAD Model

Description

The AM28F020-90FC is a 2-Megabit (256K x 8-bit) CMOS Flash memory device manufactured by Advanced Micro Devices (AMD). It's designed for systems requiring high-speed access and non-volatile storage. The 90ns access time allows for rapid data retrieval, and the single 5V power supply simplifies integration. The 'FC' likely refers to a specific package type, which may impact its suitability for particular mounting and thermal considerations.

Applications:

  • Embedded Systems
  • Industrial Controllers
  • Networking Equipment
  • Telecommunications
  • Data Acquisition Systems

Features:

  • 2-Megabit (256K x 8-bit) Flash Memory
  • Fast Access Time: 90ns
  • Single 5V Power Supply
  • Sector Erase Architecture
  • CMOS Technology for Low Power
  • Automatic Write Timing
  • Data Polling and Toggle Bit for End-of-Write Detection
  • Erase Suspend Capability

Benefits:

  • High-Speed Performance: The 90ns access time ensures quick data retrieval, boosting overall system performance.
  • Reliable Data Storage: Non-volatile flash memory retains data even when power is removed, ensuring data integrity.
  • Simple Integration: Single 5V power supply reduces complexity and simplifies system design.
  • Low Power Consumption: CMOS technology minimizes power usage, extending battery life in portable applications.
  • Efficient Memory Management: Sector erase architecture allows for efficient memory updates and data manipulation.

Technical Specifications:

The AM28F020-90FC operates from a single 5V power source and provides a 90ns access time. Its sector erase architecture enables individual sectors to be erased and reprogrammed, enhancing memory management. The device features erase suspend capability, automatic write timing, and data polling for write completion detection. CMOS technology ensures low power consumption. Specific package details (FC) should be reviewed in the datasheet to ensure compatibility with board layout and thermal management requirements.

You May Also Be Interested in

Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess