EN
  • EN
  • DE

AM2911A/BRA

Part No AM2911A/BRA
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description MICROPROGRAM SEQUENCER BLOCK DIAGRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143638-AM2911A/BRA
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM2911A/BRA CAD Model

Description

The AM2911A/BRA is a 4-bit bipolar microprocessor slice designed by Advanced Micro Devices (AMD). It's primarily used as a microprogram sequencer, controlling the sequence of operations in complex digital systems. This device is crucial for implementing custom instruction sets and state machines in applications requiring high performance and flexibility.

Applications

  • Microprogram control units
  • Bit-slice processors
  • Custom computer architectures
  • High-speed state machines
  • Digital signal processing (DSP) systems

Features

  • 4-bit wide address field
  • Microprogram sequencing
  • Stack for subroutine nesting
  • Incrementer for sequential addressing
  • Jump and conditional jump capabilities
  • Direct addressing capability
  • High-speed bipolar technology

Benefits

  • Flexible Microprogram Control: Allows designers to create custom instruction sets tailored to specific application needs.
  • High-Speed Operation: Bipolar technology enables fast instruction execution, improving overall system performance.
  • Subroutine Nesting: Supports nested subroutines through an on-chip stack, simplifying complex program structures.
  • Conditional Branching: Enables dynamic control flow based on input conditions, increasing program adaptability.
  • Modular Design: Can be combined with other bit-slice components to create processors of varying word lengths.
  • Direct Addressing: Supports direct addressing for accessing specific memory locations.

Additional Details

The AM2911A/BRA serves as a central control element in microprogrammed systems. It fetches microinstructions from memory based on its current state and external inputs. An on-chip stack facilitates subroutine nesting, crucial for managing complex program sequences. Its high-speed bipolar construction ensures rapid execution of microinstructions, a significant advantage in performance-critical applications. The device's architecture allows for the construction of custom instruction sets and state machines, providing a high degree of flexibility in system design. The BRA suffix likely indicates a specific package or temperature range. When implementing a system with the AM2911A/BRA, careful consideration must be given to timing constraints and the design of the microinstruction memory. This device is frequently used in conjunction with other bit-slice components, such as ALUs and register files, to build complete processing systems. Consult the AMD datasheet for detailed specifications, timing diagrams, and application notes.

You May Also Be Interested in

Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess