EN
  • EN
  • DE

N82C54

Part No N82C54
Manufacturer Advanced Micro Devices
Catalog Clock/Timing - Programmable Timers and Oscillators
Description PROGRAMMABLE INTERVAL TIMER / Programmable Timer IC 8MHz 24-CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Mfr Advanced Micro Devices
Series -
Package Bulk
Type Programmable Timer
Count -
Frequency 8MHz
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 20 mA
Temperature Range - Operating -55°C ~ 125°C (TC)
Package / Case 24-CDIP (0.600", 15.24mm)
Supplier Device Package 24-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3 pcs
Win Source Part Number 1383002-N82C54
Ultra Librarian 3D Model Ultra Librarian N82C54 CAD Model

Description

The N82C54 is a programmable timer integrated circuit designed for clock/timing applications.

  • Package: 24-CDIP
  • Standard Package: 3 pcs
  • Frequency: 8MHz
  • Voltage Supply: 4.5V to 5.5V
  • Mounting Type: Through-Hole
  • Operating Temperature: -55°C to 125°C
  • ECCN: EAR99
  • REACH Status: Vendor Undefined
  • Moisture Sensitivity Level: 3 (168 hours)
  • Manufacturer: Advanced Micro Devices

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $10.1086
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
Analog Devices Inc.
IC OSC SILICON 4.194304MHZ 8DFN / Oscillator, Silicon IC 4.194304MHz 8-DFN (2x3)
Need more? Email Us
SiTIME
Low-Jitter Super TCXO 32.768kHz 3.3V 5ppm 4-Pin CSP T/R
Lowest to $10.1866
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $4.8866
Microchip Technology
MEMS OSC XO 4.0000MHZ CMOS SMD / 4 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Texas Instruments
etriggerable Monostable Multivibrators 14-CDIP -55 to 125
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess