EN
  • EN
  • DE

OSA890FAA6CC

Part No OSA890FAA6CC
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Opteron 890
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952623-OSA890FAA6CC
Series *
Ultra Librarian 3D Model Ultra Librarian OSA890FAA6CC CAD Model

Description

The AMD Opteron OSA890FAA6CC is a server processor designed for high-performance computing and enterprise server environments. It is part of the Opteron 8000 series, focusing on delivering robust performance and scalability for multi-socket server systems. This processor is tailored for applications demanding substantial processing power, memory bandwidth, and input/output capabilities, such as large databases, virtualization, and data analytics.

Applications:

  • Database Servers: Optimized for running large-scale databases, providing the necessary core counts and memory bandwidth.
  • Virtualization Platforms: Supports virtualization environments, allowing for efficient consolidation of workloads.
  • High-Performance Computing (HPC): Utilized in compute clusters for scientific simulations, research, and data analysis.
  • Enterprise Resource Planning (ERP): Provides the processing power needed for managing complex ERP systems.
  • Data Warehousing: Well-suited for data warehousing applications, enabling fast data retrieval and analysis.

Features:

  • Dual-Core Architecture: Features two processing cores for parallel task execution.
  • Socket 940: Designed for motherboards using the Socket 940 interface.
  • Integrated Memory Controller: Includes an integrated memory controller to reduce memory latency and improve bandwidth.
  • HyperTransport Technology: Incorporates HyperTransport links for high-speed communication between processors and other system components.
  • Advanced Power Management: Features power management technologies to optimize energy consumption.
  • Error Correction Code (ECC) Memory Support: Supports ECC memory for enhanced data integrity and reliability.

Benefits:

  • High Performance: Delivers significant processing power for demanding applications.
  • Scalability: Supports multi-socket configurations, allowing for increased processing capacity as needed.
  • Improved Memory Performance: The integrated memory controller enhances memory access speeds, boosting overall system performance.
  • Enhanced Data Reliability: ECC memory support ensures data integrity and reduces the risk of errors.
  • Reduced Latency: HyperTransport technology minimizes latency between processors, leading to faster communication and improved application responsiveness.

The OSA890FAA6CC operates at a specific clock speed and TDP, contributing to its performance and power characteristics. It is built using a particular manufacturing process that ensures reliability and efficiency. Its architecture facilitates the efficient execution of multi-threaded applications, making it suitable for server environments where parallel processing is essential. The official AMD documentation provides detailed specifications for this processor.

You May Also Be Interested in

Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 10MHZ 52CDIP
Lowest to $348.9070
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MATH COPROCESSOR, 8 BIT, NMOS, C / Microprocessor IC *
Lowest to $60.5093
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess