EN
  • EN
  • DE

MC908QB8VDWE

Part No MC908QB8VDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 8KB FLASH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x10b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC908QB8
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 1220372-MC908QB8VDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QB8VDWE CAD Model

Description

The NXP MC908QB8VDWE microcontroller is a robust and versatile 8-bit MCU designed to cater to a wide range of applications requiring efficient and reliable control operations. This product is part of NXP's high-performance HC08 family, which is well-known for its integration of a rich feature set along with low power consumption, making it an ideal solution for cost-sensitive and power-conscious designs.

Key Features

  • CPU: 8-bit HC08 Central Processing Unit, providing a solid balance between performance and power efficiency.
  • Operating Frequency: Up to 8 MHz, offering swift processing capabilities for time-sensitive tasks.
  • Flash Memory: 8 KB of on-chip flash memory, enabling ample space for program storage and in-circuit programming without the need for additional external memory components.
  • RAM: 256 Bytes of Random Access Memory, suitable for temporary data storage during operation.
  • I/O Ports: Multiple input/output ports for versatile connectivity and interfacing with peripheral devices.
  • Timers: Integrated 16-bit timer system to support event counting, input capture, output compare, and PWM (Pulse Width Modulation) functionalities.
  • Analog-to-Digital Converter: Built-in 10-bit ADC with multiple channels, providing precise analog signal measurement and conversion capabilities.
  • Voltage Range: Operates within a voltage range of 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Packaging: Available in a compact 16-pin SOIC package, ideal for space-constrained applications.

Applications

The MC908QB8VDWE microcontroller is suitable for an array of applications, including but not limited to:

  • Industrial control systems
  • Automotive control modules
  • Consumer electronics
  • Home automation
  • Smart sensors and monitoring devices

With its combination of performance, memory, and peripheral integration, the NXP MC908QB8VDWE microcontroller offers a comprehensive solution for designers looking to develop advanced and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,839 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess