EN
  • EN
  • DE

DAC60004IPWR

Part No DAC60004IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 12 Bit Digital to Analog Converter 4 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name DAC60004
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48524-6, DAC60004IPWR-ND, 296-48524-2, 296-48524-1
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868165-DAC60004IPWR
Ultra Librarian 3D Model Ultra Librarian DAC60004IPWR CAD Model

Description

Product Overview: Texas Instruments DAC60004IPWR

The Texas Instruments DAC60004IPWR is a high-precision, quad-channel, 12-bit digital-to-analog converter (DAC) designed to deliver exceptional performance and accuracy. It is part of the DACx0004 family, which is renowned for its low power consumption and compact size, making it an excellent choice for a wide range of applications including industrial automation, process control, and portable instrumentation.

This device operates from a single 2.7V to 5.5V power supply and offers a flexible 4-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. The DAC60004IPWR is designed with a power-on-reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write takes place. This feature provides additional reliability upon system power-up.

The DAC60004IPWR boasts an impressive feature set, including a low glitch energy which minimizes the impact of voltage spikes during output transitions, thereby reducing the noise and potential for error in sensitive applications. The device also features a power-down function that reduces current consumption to 15 µA at 5V when not in use, further enhancing its suitability for power-sensitive applications.

Each of the four DAC channels can be individually programmed through the serial interface, allowing for precise control over the output voltage range. The device supports multiple output ranges including unipolar or bipolar modes, providing additional flexibility for various application requirements.

For enhanced performance, the DAC60004IPWR incorporates a temperature range of -40°C to 125°C, ensuring reliable operation under extreme conditions. The device is packaged in a compact TSSOP-16 (DBQ) package, which minimizes the board space required and eases the design-in process.

With its combination of high precision, low power consumption, and small footprint, the Texas Instruments DAC60004IPWR is an ideal solution for designers looking to integrate a reliable DAC into their system with minimal overhead and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2046 $51.0230
12+ $8.3730 $100.4760
19+ $8.1113 $154.1147
26+ $7.8497 $204.0922
33+ $7.5880 $250.4040
45+ $6.8031 $306.1395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess