EN
  • EN
  • DE

PIC16F1618-I/SS

Part No PIC16F1618-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ 16F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16F1618
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889447-PIC16F1618-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16F1618-I/SS CAD Model

Description

Microchip Technology's PIC16F1618-I/SS Microcontroller

The PIC16F1618-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16F family, designed to support a wide range of applications, from consumer electronics to industrial automation systems. This versatile microcontroller is equipped with advanced features, making it an ideal choice for designers looking to combine power efficiency with robust functionality in their projects.

Key Features

  • Enhanced Mid-range Core: The PIC16F1618-I/SS features a 14-bit program word architecture that accelerates execution speed and improves code efficiency. It operates at a maximum frequency of 32 MHz, providing a robust processing platform for complex tasks.
  • Integrated Analog Peripherals: It comes with a variety of analog features including a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators with Voltage Reference (CVR) module, and a fixed voltage reference (FVR) for precise analog signal management.
  • Enhanced PWM Capabilities: The device includes two 16-bit PWM modules, which are invaluable for motor control, lighting, power supply, and other PWM-based applications.
  • Memory Resources: The microcontroller offers 3.5KB of flash memory for program storage and 256 bytes of EEPROM for data storage, complemented by 256 bytes of RAM.
  • Communication Interfaces: The PIC16F1618-I/SS supports essential communication protocols, including I2C, SPI, and EUSART, which are fundamental for serial communication with peripherals and other microcontrollers.
  • Configurable Logic Cell (CLC): It integrates configurable logic cells that allow the implementation of combinational and sequential logic, enabling the creation of custom logic functions without additional hardware components.
  • Temperature Range: The microcontroller operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The PIC16F1618-I/SS is available in a 20-pin SSOP (Shrink Small Outline Package) that is both space-saving and suitable for surface-mount technology (SMT).

Applications

The PIC16F1618-I/SS is particularly well-suited for applications that require precise timing, analog integration, and digital logic customization. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Power management systems
  • Motor control circuits
  • LED lighting systems

With its robust set of features and capabilities, the PIC16F1618-I/SS from Microchip Technology stands as a versatile and reliable microcontroller solution for designers looking to enhance their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess