EN
  • EN
  • DE

SDA3100AIP3AX

Part No SDA3100AIP3AX
Manufacturer Advanced Micro Devices
Catalog Embedded - Microprocessors
Description Sempron 3100+
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952584-SDA3100AIP3AX
Series *
Ultra Librarian 3D Model Ultra Librarian SDA3100AIP3AX CAD Model

Description

The SDA3100AIP3AX is an AMD Athlon XP processor, designed for desktop computers. It's part of the Athlon XP family, known for offering a good balance of performance and affordability during its time.

Applications

  • Desktop PCs for home and office use
  • General computing tasks such as web browsing, word processing, and multimedia playback
  • Entry-level gaming rigs

Features

  • Athlon XP Architecture: Provides a solid foundation for running various applications and operating systems.
  • 3100+ Rating: Indicates the processor's performance relative to other Athlon XP processors.
  • Socket A (Socket 462): Designed to be used with motherboards that have a Socket A interface.
  • Enhanced Virus Protection (EVP): Helps to protect the system from certain types of malicious software.

Benefits

  • Affordable Performance: Offers good performance at a budget-friendly price point.
  • Compatibility: Compatible with a wide range of Socket A motherboards and DDR SDRAM.
  • Versatile Use: Suitable for a variety of tasks, including general computing, multimedia, and light gaming.
  • Stable Operation: Designed for stable and reliable performance.

Additional Details

The SDA3100AIP3AX typically operates at a clock speed of around 2.2 GHz and features a 512 KB L2 cache. It is designed to work with DDR SDRAM and requires a Socket A motherboard. It is essential to use an appropriate heatsink and fan to keep the processor cool and prevent overheating. The processor's TDP (Thermal Design Power) is around 68.3W. This processor is a good option for upgrading older systems or building new budget-friendly PCs.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess