EN
  • EN
  • DE

AMS1501CD

Part No AMS1501CD
Manufacturer Advanced Monolithic Systems
Catalog Hard To Find
Description 1.5A LOW DROPOUT VOLTAGE REGULATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Monolithic Systems
Win Source Part Number 1144536-AMS1501CD
Manufacturer Homepage www.advanced-monolithic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMS1501CD CAD Model

Description

The AMS1501CD is a low dropout (LDO) linear regulator manufactured by Advanced Monolithic Systems (AMS). LDO regulators are used to provide a stable output voltage from a higher input voltage, with a minimal voltage difference (dropout voltage) between the input and output. The AMS1501CD is known for its efficiency and ability to handle moderate current loads, making it suitable for various applications requiring regulated power.

Applications

  • Battery-Powered Devices: Used to regulate voltage in portable devices like smartphones, tablets, and laptops, ensuring stable operation even as the battery voltage decreases.
  • Microcontroller Power Supplies: Provides a stable voltage source for microcontrollers, ensuring reliable operation and preventing damage from voltage fluctuations.
  • Post-Regulation for Switching Regulators: Used after a switching regulator to further reduce ripple and noise, providing a cleaner and more stable output voltage.
  • Linear Power Supplies: Implemented in linear power supplies to provide a regulated output voltage for sensitive electronic circuits.
  • Industrial Control Systems: Employed in industrial control systems to regulate voltage for sensors, actuators, and other critical components.

Features

  • Low Dropout Voltage: Features a low dropout voltage, allowing it to operate with a minimal voltage difference between the input and output.
  • Adjustable Output Voltage: Offers an adjustable output voltage, allowing users to tailor the output voltage to specific application requirements.
  • Overcurrent Protection: Incorporates overcurrent protection, preventing damage to the regulator and the load in the event of an overload.
  • Thermal Shutdown: Includes thermal shutdown protection, which automatically shuts down the regulator if the junction temperature exceeds a safe limit.
  • High Accuracy: Provides a high degree of accuracy in the output voltage regulation.
  • Compact Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a stable output voltage, ensuring reliable operation of the load.
  • Efficient Operation: Offers efficient operation, minimizing power dissipation and heat generation.
  • Protection Features: Incorporates protection features, safeguarding the regulator and the load from damage.
  • Adjustable Output: Allows users to adjust the output voltage to meet specific application requirements.
  • Compact Size: Available in a compact package, making it suitable for space-constrained applications.

Additional Details

The AMS1501CD typically requires external capacitors for stability. The values of these capacitors depend on the specific application and load conditions. It's important to refer to the datasheet for the manufacturer's recommended capacitor values. It's available in various package styles including TO-252 and SO-8. The operating temperature range also varies depending on the part and manufacturer.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Xilinx Inc.
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8914 $58.6968
29+ $4.0136 $116.3944
45+ $3.8889 $175.0005
62+ $3.7630 $233.3060
80+ $3.6371 $290.9680
107+ $3.2617 $349.0019
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess