EN
  • EN
  • DE

AP18P10GK-HF

Part No AP18P10GK-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145452-AP18P10GK-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP18P10GK-HF CAD Model

Description

The AP18P10GK-HF is a P-channel power MOSFET from Advanced Power Electronics Corp (APEC). It is designed for high efficiency power switching and load management applications. The 'HF' suffix indicates a halogen-free product.

Applications

  • Load Switching: Used in various electronic circuits for switching loads.
  • Power Management: Employed in power management circuits for efficient power distribution and control.
  • Battery Protection: Utilized in battery protection circuits to prevent over-discharge and over-current conditions.
  • DC-DC Converters: Found in DC-DC converters for voltage regulation and power conversion.
  • Motor Control: Implemented in certain motor control applications.

Features

  • P-Channel MOSFET: P-channel enhancement mode MOSFET.
  • Voltage Rating: -100V Drain-Source Voltage (VDS).
  • Current Rating: -18A Continuous Drain Current (ID).
  • Low On-Resistance: Low RDS(on) to minimize power losses.
  • Fast Switching Speed: Designed for fast switching performance.
  • Halogen-Free: Halogen-free construction, compliant with environmental regulations.
  • TO-252 Package: Packaged in a TO-252 (DPAK) package for easy surface mounting and heat dissipation.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and improves energy efficiency.
  • Fast Switching: Fast switching speed reduces switching losses.
  • Compact Design: The TO-252 package allows for compact designs and easy surface mounting.
  • Reliable Performance: Provides stable and reliable performance in power switching applications.
  • Environmentally Friendly: Halogen-free construction helps reduce environmental impact.

Additional Details

The AP18P10GK-HF requires careful thermal management to maintain safe operating temperatures. Refer to the APEC datasheet for detailed electrical characteristics, thermal resistance, and application guidelines. Proper PCB layout is crucial for efficient heat dissipation.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess