EN
  • EN
  • DE

AP40U03GH

Part No AP40U03GH
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Lower Gate Charge Simple Drive Requirement
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145738-AP40U03GH
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP40U03GH CAD Model

Description

The AP40U03GH is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power switching and management applications, offering low on-resistance and fast switching speeds, making it suitable for demanding circuits.

Applications:

  • DC-DC Converters: Used as a synchronous rectifier in DC-DC converters to improve efficiency.
  • Load Switching: Suitable for controlling power to various circuits or devices.
  • Power Management in Portable Devices: Ideal for battery-powered applications requiring efficient power usage.
  • Motor Control: Can be used in low-voltage motor control circuits.
  • LED Lighting: Used for driving and controlling LEDs in lighting applications.

Features:

  • N-Channel Enhancement Mode: Simplifies drive circuitry in many applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Reduces drive requirements and switching losses.
  • Avalanche Rated: Provides added robustness against voltage transients.
  • Lead-Free and RoHS Compliant: Compliant with environmental regulations.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, leading to improved energy efficiency.
  • Simplified Circuit Design: N-channel configuration simplifies drive circuits.
  • Improved Thermal Performance: Low RDS(on) reduces heat generation, enhancing reliability.
  • Reliable Operation: Avalanche rating ensures robustness under transient conditions.
  • Environmentally Friendly: Lead-free and RoHS compliant.

Technical Specifications:

While precise specifications may vary depending on the specific datasheet revision, typical parameters include:

  • Drain-Source Voltage (VDS): 30V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 40A (depending on thermal conditions)
  • On-Resistance (RDS(on)): 0.008 Ohms at VGS = 10V
  • Total Gate Charge (Qg): Typically around 20nC
  • Operating Temperature Range: -55°C to +175°C

The AP40U03GH is typically available in a TO-252 package, facilitating easy mounting and thermal management. It is designed to provide a cost-effective and efficient solution for power management and switching applications.

You May Also Be Interested in

American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess