The AP4511GH-A is an N-Channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is specifically designed for high-efficiency switching applications. The device features low on-resistance and fast switching speed, making it suitable for DC-DC converters, load switches, and other power management circuits.
Applications:
- DC-DC Converters
- Load Switch
- Synchronous Rectification
- Power Management in Portable Devices
Features:
- N-Channel Enhancement Mode
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Low Gate Charge
- Lead-Free, RoHS Compliant
Benefits:
- High Efficiency: Low RDS(on) minimizes power loss, resulting in improved efficiency in switching applications.
- Reduced Heat Dissipation: Lower power loss means less heat is generated, simplifying thermal management.
- Fast Switching: Enables higher frequency operation and faster response times in circuits.
- Compact Design: Allows for smaller and more efficient circuit layouts due to its compact package.
Technical Specifications:
The AP4511GH-A typically has a drain-source voltage (VDS) rating of 30V, a continuous drain current (ID) rating of 10A, and an on-resistance (RDS(on)) of 9.5 mΩ at VGS = 10V. It is typically available in a PDFN3.3x3.3-8 package. The gate threshold voltage is typically around 2V. It can operate effectively over a wide temperature range, enhancing its versatility.